Vishay Intertechnology, Inc. RES 23.7K OHM .125W 1% 0402 SMD CRCW040223K7FKEDHP

Description
RES 23.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 23.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM .125W 1% 0402 SMD - CRCW040223K7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM .125W 1% 0402 SMD
CRCW040223K7FKEDHP
RES 23.7K OHM .125W 1% 0402 SMD CRCW040223K7FKEDHP
RES 23.7Kohm .125W 1% 0402 SMD

RES 23.7Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040223K7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040223K7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040223K7FKEDHP-ND
23.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040223K7FKEDHP CRCW040223K7FKEDHP-ND
Product Name RES 23.7K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details