Thick Film Chip ResistorSeries:CRCW;
232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 232R, 1%, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No
RES SMD 232 OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0402232RFKTD | CRCW0402232RFKTD-ND | 96C9644 | CRCW0402232RFKTD |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:232ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Chip Resistor - Surface Mount | Res, Thick Film, 232R, 1%, 0.063W, 0402; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 232 ohms | 232 ohms | 232 ohms | 232 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |