Vishay Precision Group Chip Resistor - Surface Mount CRCW040222R1FKTD

Description
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2959-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2959-2-ND
Chip Resistor - Surface Mount 541-2959-2-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2959-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2959-1-ND
Chip Resistor - Surface Mount 541-2959-1-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2959-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2959-6-ND
Chip Resistor - Surface Mount 541-2959-6-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 22.1 OHM 1/16W 1% 0402 SMD - CRCW040222R1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/16W 1% 0402 SMD
CRCW040222R1FKTD
RES 22.1 OHM 1/16W 1% 0402 SMD CRCW040222R1FKTD
RES 22.1ohm 1/16W 1% 0402 SMD

RES 22.1ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay - 17C7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay
17C7252
Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay 17C7252
RES, THICK FILM, 22R1, 1%, 0.063W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 22R1, 1%, 0.063W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040222R1FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040222R1FKTD
Resistors - Chip Resistor - Surface Mount CRCW040222R1FKTD
RES SMD 22.1 OHM 1% 1/16W 0402

RES SMD 22.1 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2959-2-ND CRCW040222R1FKTD 17C7252 CRCW040222R1FKTD
Product Name Chip Resistor - Surface Mount RES 22.1 OHM 1/16W 1% 0402 SMD Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details