0402 Thick Film Resistor, 22.6kR, 1%, 50V, 63mW, SMD Product overview: CRCW040222K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K6FKED can be used for catalog matching and distributor lookup.
22.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
22.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
22.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
Manufacturer: Vishay Dale
Win Source Part Number: 1327318-CRCW040222K6
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22.6 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-22.6KLDKR,541-22
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant
RES, THICK FILM, 22K6, 1%, 0.063W, 0402; Resistance:22.6kohm;
RES, THICK FILM, 22K6, 1%, 0.063W, 0402, REEL; Resistance:22.6kohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW040222K6FKED | 541-22.6KLTR-ND | 6788989 | 1819103 | CRCW040222K6FKED | 1327318-CRCW040222K6FKED | 52K6845 |
| Product Name | SMD 50V 63mW Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:22.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 22K6, 1%, 0.063W, 0402; Resistance Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick film | Thick film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 22600 ohms | 22600 ohms | 22600 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 50 volts | ||||||
| Operating AC Voltage | 50 volts |