Vishay Precision Group SMD 50V Resistor CRCW040222K1FKED

Description
22.1kR 1% 50V 0402 Thick Film Resistor, SMD Product overview: CRCW040222K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K1FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22.1kR 1% 50V 0402 Thick Film Resistor, SMD Product overview: CRCW040222K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K1FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V Resistor - 52-CRCW040222K1FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW040222K1FKED
SMD 50V Resistor 52-CRCW040222K1FKED
22.1kR 1% 50V 0402 Thick Film Resistor, SMD Product overview: CRCW040222K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K1FKED can be used for catalog matching and distributor lookup.

22.1kR 1% 50V 0402 Thick Film Resistor, SMD Product overview: CRCW040222K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K1FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:22.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW040222K1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:22.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW040222K1FKED
Thick Film ResistorSeries:CRCW; Resistance:22.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040222K1FKED
Thick Film ResistorSeries:CRCW; Resistance:22.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:22.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040222K1FKED
867180-CRCW040222K1FKED
Chip Resistor - Surface Mount - CRCW040222K1FKED 867180-CRCW040222K1FKED
Manufacturer: Vishay Win Source Part Number: 867180-CRCW040222K1F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 22K1 1% ET7 E3, 541-22.1KLDKR, 541-22.1KLTR, 541-22.1KLCT

Manufacturer: Vishay
Win Source Part Number: 867180-CRCW040222K1FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 22K1 1% ET7 E3, 541-22.1KLDKR, 541-22.1KLTR, 541-22.1KLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KLTR-ND
Chip Resistor - Surface Mount 541-22.1KLTR-ND
22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KLCT-ND
Chip Resistor - Surface Mount 541-22.1KLCT-ND
22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KLDKR-ND
Chip Resistor - Surface Mount 541-22.1KLDKR-ND
22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Vishay - 52K6844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Vishay
52K6844
Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Vishay 52K6844
RES, THICK FILM, 22K1, 1%, 0.063W, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.063W, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3438
Res, Thick Film, 22K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3438
RES, THICK FILM, 22K1, 1%, 0.063W, 0402, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.063W, 0402, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5290 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5290
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5290
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040222K1FKED CRCW040222K1FKED 867180-CRCW040222K1FKED 541-22.1KLTR-ND 52K6844 61M5290
Product Name SMD 50V Resistor Thick Film ResistorSeries:CRCW; Resistance:22.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount - CRCW040222K1FKED Chip Resistor - Surface Mount Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details