Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040222K0JNTD

Description
RES SMD 22K OHM 5% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 22K OHM 5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040222K0JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040222K0JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040222K0JNTDDKR-ND
RES SMD 22K OHM 5% 1/16W 0402

RES SMD 22K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040222K0JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040222K0JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040222K0JNTDTR-ND
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040222K0JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040222K0JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040222K0JNTDCT-ND
RES SMD 22K OHM 5% 1/16W 0402

RES SMD 22K OHM 5% 1/16W 0402

Buy Now Datasheet
RES 22K OHM 1/16W 5% 0402 SMD - CRCW040222K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/16W 5% 0402 SMD
CRCW040222K0JNTD
RES 22K OHM 1/16W 5% 0402 SMD CRCW040222K0JNTD
RES 22Kohm 1/16W 5% 0402 SMD

RES 22Kohm 1/16W 5% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW040222K0JNTDDKR-ND CRCW040222K0JNTD
Product Name Chip Resistor - Surface Mount RES 22K OHM 1/16W 5% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers