Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402226RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3925
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3925
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W3925
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details