Vishay Intertechnology, Inc. RES 0402 220 OHM 63MW 5% CRCW0402221JT

Description
RES 0402 220ohm 63MW 5%
Request a Quote
Description
RES 0402 220ohm 63MW 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0402 220 OHM 63MW 5% - CRCW0402221JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0402 220 OHM 63MW 5%
CRCW0402221JT
RES 0402 220 OHM 63MW 5% CRCW0402221JT
RES 0402 220ohm 63MW 5%

RES 0402 220ohm 63MW 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402221JT
Product Name RES 0402 220 OHM 63MW 5%
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details