Vishay Precision Group RES 220 OHM 1/16W 1% 0402 SMD CRCW0402220RFKTD

Description
RES 220ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 220ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/16W 1% 0402 SMD - CRCW0402220RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/16W 1% 0402 SMD
CRCW0402220RFKTD
RES 220 OHM 1/16W 1% 0402 SMD CRCW0402220RFKTD
RES 220ohm 1/16W 1% 0402 SMD

RES 220ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402220RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402220RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402220RFKTDTR-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402220RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402220RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402220RFKTDDKR-ND
RES SMD 220 OHM 1% 1/16W 0402

RES SMD 220 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402220RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402220RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402220RFKTDCT-ND
RES SMD 220 OHM 1% 1/16W 0402

RES SMD 220 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 220R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 09J3775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.063W, 0402, Reel; Resistance Vishay
09J3775
Res, Thick Film, 220R, 1%, 0.063W, 0402, Reel; Resistance Vishay 09J3775
RES, THICK FILM, 220R, 1%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 220R, 1%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402220RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402220RFKTD
Chip Resistor - Surface Mount CRCW0402220RFKTD
RES SMD 220 OHM 1% 1/16W 0402

RES SMD 220 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402220RFKTD 541-CRCW0402220RFKTDTR-ND 09J3775 CRCW0402220RFKTD
Product Name RES 220 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 220R, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors - 1625854-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details