Vishay Precision Group Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Vishay CRCW0402220KJNED.

Description
RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Vishay - 25AC7056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Vishay
25AC7056
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Vishay 25AC7056
RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7056
Product Name Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details