21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 21.0ohm 1/16W 1% 0402 SMD
RESISTOR, THICK FILM CHIP, 21 OHM 63mW, 1%; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW040221R0FKTD-ND | CRCW040221R0FKTD | 07J7644 |
| Product Name | Chip Resistor - Surface Mount | RES 21.0 OHM 1/16W 1% 0402 SMD | Resistor, Thick Film Chip, 21 Ohm 63Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 21 ohms | 21 ohms | 21 ohms |