Vishay Precision Group Thick Film Resistors - SMD 1/16watt 20.5Kohms 1% CRCW040220K5FKTD

Description
Thick Film Resistors - SMD 1/16watt 20.5Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 20.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 20.5Kohms 1% - CRCW040220K5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 20.5Kohms 1%
CRCW040220K5FKTD
Thick Film Resistors - SMD 1/16watt 20.5Kohms 1% CRCW040220K5FKTD
Thick Film Resistors - SMD 1/16watt 20.5Kohms 1%

Thick Film Resistors - SMD 1/16watt 20.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040220K5FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K5FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040220K5FKTDCT-ND
RES SMD 20.5K OHM 1% 1/16W 0402

RES SMD 20.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K5FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K5FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040220K5FKTDDKR-ND
RES SMD 20.5K OHM 1% 1/16W 0402

RES SMD 20.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K5FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K5FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040220K5FKTDTR-ND
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7642
Res, Thick Film, 20K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7642
RES, THICK FILM, 20K5, 1%, 0.063W, 0402, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 20K5, 1%, 0.063W, 0402, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040220K5FKTD 541-CRCW040220K5FKTDCT-ND 07J7642
Product Name Thick Film Resistors - SMD 1/16watt 20.5Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 20K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 20500 ohms 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details