Vishay Precision Group RES 205 OHM 1/16W 1% 0402 SMD CRCW0402205RFKED

Description
RES 205ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 205ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/16W 1% 0402 SMD - CRCW0402205RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/16W 1% 0402 SMD
CRCW0402205RFKED
RES 205 OHM 1/16W 1% 0402 SMD CRCW0402205RFKED
RES 205ohm 1/16W 1% 0402 SMD

RES 205ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-205LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205LTR-ND
Chip Resistor - Surface Mount 541-205LTR-ND
205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205LCT-ND
Chip Resistor - Surface Mount 541-205LCT-ND
205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205LDKR-ND
Chip Resistor - Surface Mount 541-205LDKR-ND
205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3433
Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3433
RES, THICK FILM, 205R, 1%, 0.063W, 0402, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 205R, 1%, 0.063W, 0402, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 205R, 1%, 0.063W, 0402; Resistance Vishay - 52K6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.063W, 0402; Resistance Vishay
52K6829
Res, Thick Film, 205R, 1%, 0.063W, 0402; Resistance Vishay 52K6829
RES, THICK FILM, 205R, 1%, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 205R, 1%, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402205RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402205RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402205RFKED
RES SMD 205 OHM 1% 1/16W 0402

RES SMD 205 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402205RFKED 541-205LTR-ND 42K3433 52K6829 CRCW0402205RFKED
Product Name RES 205 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 205R, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers