Vishay Intertechnology, Inc. RES 200 OHM 1/16W 5% 0402 SMD CRCW0402200RJNTD

Description
RES 200ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 200ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/16W 5% 0402 SMD - CRCW0402200RJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/16W 5% 0402 SMD
CRCW0402200RJNTD
RES 200 OHM 1/16W 5% 0402 SMD CRCW0402200RJNTD
RES 200ohm 1/16W 5% 0402 SMD

RES 200ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402200RJNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200RJNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402200RJNTDTR-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402200RJNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200RJNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402200RJNTDDKR-ND
RES SMD 200 OHM 5% 1/16W 0402

RES SMD 200 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402200RJNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200RJNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402200RJNTDCT-ND
RES SMD 200 OHM 5% 1/16W 0402

RES SMD 200 OHM 5% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402200RJNTD 541-CRCW0402200RJNTDTR-ND
Product Name RES 200 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details