200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 200Kohm 1/16W 5% 0402 SMD
CRCW0402 200K 5% 200 RT7 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0402200KJNTD-ND | CRCW0402200KJNTD | 48P7617 |
| Product Name | Chip Resistor - Surface Mount | RES 200K OHM 1/16W 5% 0402 SMD | Crcw0402 200K 5% 200 Rt7 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402 |
| Tolerance | 5 +/- % | 5 +/- % |