Resistor-Fixed-Singl
1.78 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
CRCW0402 1.78 1% 100 RT7 ROHS COMPLIANT: NO
RES SMD 1.78 OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04021R78FKTD | CRCW04021R78FKTD-ND | 11R8884 | CRCW04021R78FKTD |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Crcw0402 1.78 1% 100 Rt7 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402 | 0402; 0402 (1005 Metric) |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 1.78 ohms | 1.78 ohms |