Vishay Precision Group RES 1.20 OHM 1/16W 1% 0402 SMD CRCW04021R20FKED

Description
RES 1.20ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1/16W 1% 0402 SMD - CRCW04021R20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1/16W 1% 0402 SMD
CRCW04021R20FKED
RES 1.20 OHM 1/16W 1% 0402 SMD CRCW04021R20FKED
RES 1.20ohm 1/16W 1% 0402 SMD

RES 1.20ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20LLDKR-ND
Chip Resistor - Surface Mount 541-1.20LLDKR-ND
1.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20LLCT-ND
Chip Resistor - Surface Mount 541-1.20LLCT-ND
1.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20LLTR-ND
Chip Resistor - Surface Mount 541-1.20LLTR-ND
1.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1R2, 1%, 0402; Resistance Vishay - 13AC0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R2, 1%, 0402; Resistance Vishay
13AC0998
Res, Aec-Q200, Thick Film, 1R2, 1%, 0402; Resistance Vishay 13AC0998
RES, AEC-Q200, THICK FILM, 1R2, 1%, 0402; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R2, 1%, 0402; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 1R2 1% Et7 E3 Rohs Compliant Vishay - 47P3266 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 1R2 1% Et7 E3 Rohs Compliant Vishay
47P3266
D10/crcw0402 100 1R2 1% Et7 E3 Rohs Compliant Vishay 47P3266
D10/CRCW0402 100 1R2 1% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 100 1R2 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021R20FKED 541-1.20LLDKR-ND 13AC0998 47P3266
Product Name RES 1.20 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1R2, 1%, 0402; Resistance Vishay D10/crcw0402 100 1R2 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details