Vishay Precision Group RES 1.00 OHM .125W 1% 0402 SMD CRCW04021R00FKEDHP

Description
RES 1.00ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.00ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00 OHM .125W 1% 0402 SMD - CRCW04021R00FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM .125W 1% 0402 SMD
CRCW04021R00FKEDHP
RES 1.00 OHM .125W 1% 0402 SMD CRCW04021R00FKEDHP
RES 1.00ohm .125W 1% 0402 SMD

RES 1.00ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00YDKR-ND
Chip Resistor - Surface Mount 541-1.00YDKR-ND
1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00YTR-ND
Chip Resistor - Surface Mount 541-1.00YTR-ND
1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00YCT-ND
Chip Resistor - Surface Mount 541-1.00YCT-ND
1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121616
Surface Mount Resistors 8121616
Vishay CRCW04021R00FKEDHP

Vishay CRCW04021R00FKEDHP

Supplier's Site
Surface Mount Resistors - 1819057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819057
Surface Mount Resistors 1819057
Vishay CRCW04021R00FKEDHP

Vishay CRCW04021R00FKEDHP

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021R00FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021R00FKEDHP
Chip Resistor - Surface Mount CRCW04021R00FKEDHP
RES SMD 1 OHM 1% 1/5W 0402

RES SMD 1 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, Thick Film, Aec-Q200, 1R, 0402; Resistance Vishay - 65AC3343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 1R, 0402; Resistance Vishay
65AC3343
Res, Thick Film, Aec-Q200, 1R, 0402; Resistance Vishay 65AC3343
RES, THICK FILM, AEC-Q200, 1R, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 1R, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, Aec-Q200, 1R, 0402; Resistance Vishay - 24T6968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 1R, 0402; Resistance Vishay
24T6968
Res, Thick Film, Aec-Q200, 1R, 0402; Resistance Vishay 24T6968
RES, THICK FILM, AEC-Q200, 1R, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 1R, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
96Y9058
Res, 1R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 96Y9058
RES, 1R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW04021R00FKEDHP 541-1.00YDKR-ND 8121616 1819057 CRCW04021R00FKEDHP 65AC3343 96Y9058
Product Name RES 1.00 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, Aec-Q200, 1R, 0402; Resistance Vishay Res, 1R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details