Vishay Intertechnology, Inc. RES 1.91M OHM 1/16W 1% 0402 SMD CRCW04021M91FKTD

Description
RES 1.91Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.91Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1/16W 1% 0402 SMD - CRCW04021M91FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1/16W 1% 0402 SMD
CRCW04021M91FKTD
RES 1.91M OHM 1/16W 1% 0402 SMD CRCW04021M91FKTD
RES 1.91Mohm 1/16W 1% 0402 SMD

RES 1.91Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M91FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M91FKTD-ND
Chip Resistor - Surface Mount CRCW04021M91FKTD-ND
1.91 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.91 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M91FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M91FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M91FKTD
RES SMD 1.91M OHM 1% 1/16W 0402

RES SMD 1.91M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021M91FKTD CRCW04021M91FKTD-ND CRCW04021M91FKTD
Product Name RES 1.91M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1.91E6 ohms 1.91E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 162000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details