Vishay Intertechnology, Inc. RES 1.80M OHM 1/16W 1% 0402 SMD CRCW04021M80FKTD

Description
RES 1.80Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.80Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80M OHM 1/16W 1% 0402 SMD - CRCW04021M80FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80M OHM 1/16W 1% 0402 SMD
CRCW04021M80FKTD
RES 1.80M OHM 1/16W 1% 0402 SMD CRCW04021M80FKTD
RES 1.80Mohm 1/16W 1% 0402 SMD

RES 1.80Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M80FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M80FKTD-ND
Chip Resistor - Surface Mount CRCW04021M80FKTD-ND
1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M80FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M80FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M80FKTD
RES SMD 1.8M OHM 1% 1/16W 0402

RES SMD 1.8M OHM 1% 1/16W 0402

Supplier's Site
Crcw0402 1.8M 1% 100 Rt7 Rohs Compliant Vishay - 48P7446 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.8M 1% 100 Rt7 Rohs Compliant Vishay
48P7446
Crcw0402 1.8M 1% 100 Rt7 Rohs Compliant Vishay 48P7446
CRCW0402 1.8M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.8M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M80FKTD CRCW04021M80FKTD-ND CRCW04021M80FKTD 48P7446
Product Name RES 1.80M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0402 1.8M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 1.80E6 ohms 1.80E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details