Vishay Intertechnology, Inc. RES 1.62M OHM 1/16W 1% 0402 SMD CRCW04021M62FKTD

Description
RES 1.62Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.62Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/16W 1% 0402 SMD - CRCW04021M62FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/16W 1% 0402 SMD
CRCW04021M62FKTD
RES 1.62M OHM 1/16W 1% 0402 SMD CRCW04021M62FKTD
RES 1.62Mohm 1/16W 1% 0402 SMD

RES 1.62Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M62FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M62FKTD-ND
Chip Resistor - Surface Mount CRCW04021M62FKTD-ND
1.62 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M62FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M62FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M62FKTD
RES SMD 1.62M OHM 1% 1/16W 0402

RES SMD 1.62M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021M62FKTD CRCW04021M62FKTD-ND CRCW04021M62FKTD
Product Name RES 1.62M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1.62E6 ohms 1.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details