Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M60FKEDC

Description
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4799-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4799-2-ND
Chip Resistor - Surface Mount 541-4799-2-ND
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 1M6 1% Et7 E3 Rohs Compliant Vishay - 59AC0687 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 1M6 1% Et7 E3 Rohs Compliant Vishay
59AC0687
D10/crcw0402-C 100 1M6 1% Et7 E3 Rohs Compliant Vishay 59AC0687
D10/CRCW0402-C 100 1M6 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 1M6 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4799-2-ND 59AC0687
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 1M6 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details