Vishay Intertechnology, Inc. RES 1.60M OHM 1/16W 1% 0402 SMD CRCW04021M60FKED

Description
RES 1.60Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.60Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60M OHM 1/16W 1% 0402 SMD - CRCW04021M60FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1/16W 1% 0402 SMD
CRCW04021M60FKED
RES 1.60M OHM 1/16W 1% 0402 SMD CRCW04021M60FKED
RES 1.60Mohm 1/16W 1% 0402 SMD

RES 1.60Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.60MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MLTR-ND
Chip Resistor - Surface Mount 541-1.60MLTR-ND
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MLDKR-ND
Chip Resistor - Surface Mount 541-1.60MLDKR-ND
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MLCT-ND
Chip Resistor - Surface Mount 541-1.60MLCT-ND
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M6, 1%, 0.63W, 0402; Resistance Vishay - 50P9954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.63W, 0402; Resistance Vishay
50P9954
Res, Thick Film, 1M6, 1%, 0.63W, 0402; Resistance Vishay 50P9954
RES, THICK FILM, 1M6, 1%, 0.63W, 0402; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.63W, 0402; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3249
Res, Thick Film, 1M6, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3249
RES, THICK FILM, 1M6, 1%, 0.063W, 0402, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.063W, 0402, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M60FKED 541-1.60MLTR-ND 50P9954 47P3249
Product Name RES 1.60M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M6, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 1M6, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1.60E6 ohms 1.60E6 ohms 1.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details