Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 1.47Mohms 1% CRCW04021M47FKTD

Description
Thick Film Resistors - SMD 1/16watt 1.47Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.47Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.47Mohms 1% - CRCW04021M47FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.47Mohms 1%
CRCW04021M47FKTD
Thick Film Resistors - SMD 1/16watt 1.47Mohms 1% CRCW04021M47FKTD
Thick Film Resistors - SMD 1/16watt 1.47Mohms 1%

Thick Film Resistors - SMD 1/16watt 1.47Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M47FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M47FKTD-ND
Chip Resistor - Surface Mount CRCW04021M47FKTD-ND
1.47 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 1.47M 1% 100 Rt7 Rohs Compliant Vishay - 48P7440 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.47M 1% 100 Rt7 Rohs Compliant Vishay
48P7440
Crcw0402 1.47M 1% 100 Rt7 Rohs Compliant Vishay 48P7440
CRCW0402 1.47M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.47M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M47FKTD CRCW04021M47FKTD-ND 48P7440
Product Name Thick Film Resistors - SMD 1/16watt 1.47Mohms 1% Chip Resistor - Surface Mount Crcw0402 1.47M 1% 100 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details