Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04021M30FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8959
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8959
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 25AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC6952
Resistance Vishay 25AC6952
Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26W8959 25AC6952
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details