Vishay Precision Group RES 1.24M OHM 1/16W 1% 0402 SMD CRCW04021M24FKED

Description
RES 1.24Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.24Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1/16W 1% 0402 SMD - CRCW04021M24FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/16W 1% 0402 SMD
CRCW04021M24FKED
RES 1.24M OHM 1/16W 1% 0402 SMD CRCW04021M24FKED
RES 1.24Mohm 1/16W 1% 0402 SMD

RES 1.24Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.24MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MLDKR-ND
Chip Resistor - Surface Mount 541-1.24MLDKR-ND
1.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MLTR-ND
Chip Resistor - Surface Mount 541-1.24MLTR-ND
1.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MLCT-ND
Chip Resistor - Surface Mount 541-1.24MLCT-ND
1.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.24 MOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.24 MOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 1M24, 1%, 0.63W, 0402; Resistance Vishay - 56P3878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.63W, 0402; Resistance Vishay
56P3878
Res, Thick Film, 1M24, 1%, 0.63W, 0402; Resistance Vishay 56P3878
RES, THICK FILM, 1M24, 1%, 0.63W, 0402; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.63W, 0402; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M24, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3240
Res, Thick Film, 1M24, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3240
RES, THICK FILM, 1M24, 1%, 0.063W, 0402, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.063W, 0402, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M24FKED 541-1.24MLDKR-ND 56P3878
Product Name RES 1.24M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1M24, 1%, 0.63W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1.24E6 ohms 1.24E6 ohms 1.24E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers