Vishay Precision Group RES 1.18M OHM 1/16W 1% 0402 SMD CRCW04021M18FKED

Description
RES 1.18Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.18Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/16W 1% 0402 SMD - CRCW04021M18FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/16W 1% 0402 SMD
CRCW04021M18FKED
RES 1.18M OHM 1/16W 1% 0402 SMD CRCW04021M18FKED
RES 1.18Mohm 1/16W 1% 0402 SMD

RES 1.18Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.18MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MLCT-ND
Chip Resistor - Surface Mount 541-1.18MLCT-ND
1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MLDKR-ND
Chip Resistor - Surface Mount 541-1.18MLDKR-ND
1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MLTR-ND
Chip Resistor - Surface Mount 541-1.18MLTR-ND
1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021M18FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M18FKED
Chip Resistor - Surface Mount CRCW04021M18FKED
RES SMD 1.18M OHM 1% 1/16W 0402

RES SMD 1.18M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1M18, 1%, 0.63W, 0402; Resistance Vishay - 56P3877 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M18, 1%, 0.63W, 0402; Resistance Vishay
56P3877
Res, Thick Film, 1M18, 1%, 0.63W, 0402; Resistance Vishay 56P3877
RES, THICK FILM, 1M18, 1%, 0.63W, 0402; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M18, 1%, 0.63W, 0402; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M18, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M18, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3237
Res, Thick Film, 1M18, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3237
RES, THICK FILM, 1M18, 1%, 0.063W, 0402, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M18, 1%, 0.063W, 0402, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04021M18FKED 541-1.18MLCT-ND CRCW04021M18FKED 56P3877
Product Name RES 1.18M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1M18, 1%, 0.63W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1.18E6 ohms 1.18E6 ohms 1.18E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers