Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021M10JNTD

Description
1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021M10JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M10JNTD-ND
Chip Resistor - Surface Mount CRCW04021M10JNTD-ND
1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.1M OHM 1/16W 5% 0402 SMD - CRCW04021M10JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/16W 5% 0402 SMD
CRCW04021M10JNTD
RES 1.1M OHM 1/16W 5% 0402 SMD CRCW04021M10JNTD
RES 1.1Mohm 1/16W 5% 0402 SMD

RES 1.1Mohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 1.1M 5% 200 Rt7 Rohs Compliant Vishay - 48P7431 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.1M 5% 200 Rt7 Rohs Compliant Vishay
48P7431
Crcw0402 1.1M 5% 200 Rt7 Rohs Compliant Vishay 48P7431
CRCW0402 1.1M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 1.1M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M10JNTD-ND CRCW04021M10JNTD 48P7431
Product Name Chip Resistor - Surface Mount RES 1.1M OHM 1/16W 5% 0402 SMD Crcw0402 1.1M 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers