Vishay Precision Group RES 1.1M OHM 1/16W 5% 0402 SMD CRCW04021M10JNED

Description
RES 1.1Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.1Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/16W 5% 0402 SMD - CRCW04021M10JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/16W 5% 0402 SMD
CRCW04021M10JNED
RES 1.1M OHM 1/16W 5% 0402 SMD CRCW04021M10JNED
RES 1.1Mohm 1/16W 5% 0402 SMD

RES 1.1Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.1MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1MJCT-ND
Chip Resistor - Surface Mount 541-1.1MJCT-ND
1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1MJDKR-ND
Chip Resistor - Surface Mount 541-1.1MJDKR-ND
1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1MJTR-ND
Chip Resistor - Surface Mount 541-1.1MJTR-ND
1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 200 1M1 5% Et7 E3 Vishay - 98AC0922 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 1M1 5% Et7 E3 Vishay
98AC0922
D10/crcw0402 200 1M1 5% Et7 E3 Vishay 98AC0922
D10/CRCW0402 200 1M1 5% ET7 E3

D10/CRCW0402 200 1M1 5% ET7 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M10JNED 541-1.1MJCT-ND 98AC0922
Product Name RES 1.1M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount D10/crcw0402 200 1M1 5% Et7 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 1.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details