Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 1.8Kohms 5% CRCW04021K80JNED

Description
Thick Film Resistors - SMD 1/16watt 1.8Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.8Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.8Kohms 5% - CRCW04021K80JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.8Kohms 5%
CRCW04021K80JNED
Thick Film Resistors - SMD 1/16watt 1.8Kohms 5% CRCW04021K80JNED
Thick Film Resistors - SMD 1/16watt 1.8Kohms 5%

Thick Film Resistors - SMD 1/16watt 1.8Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.8KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KJCT-ND
Chip Resistor - Surface Mount 541-1.8KJCT-ND
1.8 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KJTR-ND
Chip Resistor - Surface Mount 541-1.8KJTR-ND
1.8 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KJDKR-ND
Chip Resistor - Surface Mount 541-1.8KJDKR-ND
1.8 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1.8Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.8Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2934
Res, 1.8Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2934
RES, 1.8KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 1.8KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site
RES SMD 1.8K OHM 5% 1/16W 0402 - 873-CRCW04021K80JNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8K OHM 5% 1/16W 0402
873-CRCW04021K80JNED
RES SMD 1.8K OHM 5% 1/16W 0402 873-CRCW04021K80JNED
RES SMD 1.8K OHM 5% 1/16W 0402

RES SMD 1.8K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021K80JNED 541-1.8KJCT-ND 33AK2934 873-CRCW04021K80JNED
Product Name Thick Film Resistors - SMD 1/16watt 1.8Kohms 5% Chip Resistor - Surface Mount Res, 1.8Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay RES SMD 1.8K OHM 5% 1/16W 0402
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers