Vishay Precision Group RES 1.78K OHM 1/16W 1% 0402 SMD CRCW04021K78FKTD

Description
RES 1.78Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.78Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/16W 1% 0402 SMD - CRCW04021K78FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/16W 1% 0402 SMD
CRCW04021K78FKTD
RES 1.78K OHM 1/16W 1% 0402 SMD CRCW04021K78FKTD
RES 1.78Kohm 1/16W 1% 0402 SMD

RES 1.78Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K78FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K78FKTD-ND
Chip Resistor - Surface Mount CRCW04021K78FKTD-ND
1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K78, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7612
Res, Thick Film, 1K78, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7612
RES, THICK FILM, 1K78, 1%, 0.063W, 0402, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K78, 1%, 0.063W, 0402, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K78FKTD CRCW04021K78FKTD-ND 07J7612
Product Name RES 1.78K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K78, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details