Vishay Intertechnology, Inc. RES 1.78K OHM .125W 1% 0402 SMD CRCW04021K78FKEDHP

Description
RES 1.78Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.78Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM .125W 1% 0402 SMD - CRCW04021K78FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM .125W 1% 0402 SMD
CRCW04021K78FKEDHP
RES 1.78K OHM .125W 1% 0402 SMD CRCW04021K78FKEDHP
RES 1.78Kohm .125W 1% 0402 SMD

RES 1.78Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K78FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K78FKEDHP-ND
Chip Resistor - Surface Mount CRCW04021K78FKEDHP-ND
1.78 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.78 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K78FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K78FKEDHP
Chip Resistor - Surface Mount CRCW04021K78FKEDHP
RES SMD 1.78K OHM 1% 1/5W 0402

RES SMD 1.78K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04021K78FKEDHP CRCW04021K78FKEDHP-ND CRCW04021K78FKEDHP
Product Name RES 1.78K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers