Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K74FKEDC

Description
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4788-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4788-2-ND
Chip Resistor - Surface Mount 541-4788-2-ND
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 1K74 1% Et7 E3 Rohs Compliant Vishay - 59AC0653 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 1K74 1% Et7 E3 Rohs Compliant Vishay
59AC0653
D10/crcw0402-C 100 1K74 1% Et7 E3 Rohs Compliant Vishay 59AC0653
D10/CRCW0402-C 100 1K74 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 1K74 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4788-2-ND 59AC0653
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 1K74 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details