Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K65FKTD

Description
RES SMD 1.65K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 1.65K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04021K65FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K65FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K65FKTDDKR-ND
RES SMD 1.65K OHM 1% 1/16W 0402

RES SMD 1.65K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K65FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K65FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K65FKTDCT-ND
RES SMD 1.65K OHM 1% 1/16W 0402

RES SMD 1.65K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K65FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K65FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K65FKTDTR-ND
1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1.65kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW04021K65FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.65kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW04021K65FKTD
Thick Film ResistorSeries:CRCW; Resistance:1.65kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW04021K65FKTD
Thick Film ResistorSeries:CRCW; Resistance:1.65kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:1.65kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K65FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K65FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021K65FKTD
RES SMD 1.65K OHM 1% 1/16W 0402

RES SMD 1.65K OHM 1% 1/16W 0402

Supplier's Site
Resistor, Thick Film, 1.65Kohm, 63Mw, 1%; Resistance Vishay - 96C9605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.65Kohm, 63Mw, 1%; Resistance Vishay
96C9605
Resistor, Thick Film, 1.65Kohm, 63Mw, 1%; Resistance Vishay 96C9605
RESISTOR, THICK FILM, 1.65KOHM, 63mW, 1%; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.65KOHM, 63mW, 1%; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW04021K65FKTDDKR-ND CRCW04021K65FKTD CRCW04021K65FKTD 96C9605
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:1.65kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 1.65Kohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073677P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details