Vishay Precision Group Thick Film Resistors - SMD 1/16watt 1.65Kohms 1% CRCW04021K65FKED

Description
Thick Film Resistors - SMD 1/16watt 1.65Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.65Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.65Kohms 1% - CRCW04021K65FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.65Kohms 1%
CRCW04021K65FKED
Thick Film Resistors - SMD 1/16watt 1.65Kohms 1% CRCW04021K65FKED
Thick Film Resistors - SMD 1/16watt 1.65Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.65Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.65KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KLTR-ND
Chip Resistor - Surface Mount 541-1.65KLTR-ND
1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KLDKR-ND
Chip Resistor - Surface Mount 541-1.65KLDKR-ND
1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KLCT-ND
Chip Resistor - Surface Mount 541-1.65KLCT-ND
1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K65, 1%, 0.063W, 0402; Resistance Vishay - 52K6581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K65, 1%, 0.063W, 0402; Resistance Vishay
52K6581
Res, Thick Film, 1K65, 1%, 0.063W, 0402; Resistance Vishay 52K6581
RES, THICK FILM, 1K65, 1%, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K65, 1%, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K65, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K65, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6582
Res, Thick Film, 1K65, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6582
RES, THICK FILM, 1K65, 1%, 0.063W, 0402, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K65, 1%, 0.063W, 0402, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.65 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1873 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.65 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1873
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.65 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1873
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.65 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.65 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K65FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K65FKED
Resistors - Chip Resistor - Surface Mount CRCW04021K65FKED
RES SMD 1.65K OHM 1% 1/16W 0402

RES SMD 1.65K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K65FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K65FKED
Chip Resistor - Surface Mount CRCW04021K65FKED
RES SMD 1.65K OHM 1% 1/16W 0402

RES SMD 1.65K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04021K65FKED 541-1.65KLTR-ND 52K6581 24W1873 CRCW04021K65FKED CRCW04021K65FKED
Product Name Thick Film Resistors - SMD 1/16watt 1.65Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K65, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.65 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 1650 ohms 1650 ohms 1650 ohms 1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details