Vishay Precision Group Surface Mount Resistors CRCW04021K60FKED

Description
Vishay CRCW04021K60FKED
Request a Quote Datasheet
Description
Vishay CRCW04021K60FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788905
Surface Mount Resistors 6788905
Vishay CRCW04021K60FKED

Vishay CRCW04021K60FKED

Supplier's Site
Surface Mount Resistors - 6788905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788905P
Surface Mount Resistors 6788905P
Vishay CRCW04021K60FKED

Vishay CRCW04021K60FKED

Supplier's Site
Surface Mount Resistors - 1688330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688330
Surface Mount Resistors 1688330
Vishay CRCW04021K60FKED

Vishay CRCW04021K60FKED

Supplier's Site
Surface Mount Resistors - 1819392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819392
Surface Mount Resistors 1819392
Vishay CRCW04021K60FKED

Vishay CRCW04021K60FKED

Supplier's Site
Automotive 63mW 50V Resistor - 52-CRCW04021K60FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 63mW 50V Resistor
52-CRCW04021K60FKED
Automotive 63mW 50V Resistor 52-CRCW04021K60FKED
1.6kR 1% 0402 Thick Film Resistor, 63mW, 50V, AEC-Q200 Product overview: CRCW04021K60FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K60FKED can be used for catalog matching and distributor lookup.

1.6kR 1% 0402 Thick Film Resistor, 63mW, 50V, AEC-Q200 Product overview: CRCW04021K60FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K60FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.6 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.6 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60KLTR-ND
Chip Resistor - Surface Mount 541-1.60KLTR-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60KLCT-ND
Chip Resistor - Surface Mount 541-1.60KLCT-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60KLDKR-ND
Chip Resistor - Surface Mount 541-1.60KLDKR-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60K OHM 1/16W 1% 0402 SMD - CRCW04021K60FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/16W 1% 0402 SMD
CRCW04021K60FKED
RES 1.60K OHM 1/16W 1% 0402 SMD CRCW04021K60FKED
RES 1.60Kohm 1/16W 1% 0402 SMD

RES 1.60Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1K60, 1%, 0.063W, 0402; Resistance Vishay - 89M6590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K60, 1%, 0.063W, 0402; Resistance Vishay
89M6590
Res, Thick Film, 1K60, 1%, 0.063W, 0402; Resistance Vishay 89M6590
RES, THICK FILM, 1K60, 1%, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K60, 1%, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6591
Res, Thick Film, 1K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6591
RES, THICK FILM, 1K6, 1%, 0.063W, 0402, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K6, 1%, 0.063W, 0402, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8940 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8940
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8940
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6788905 6788905P 1819392 52-CRCW04021K60FKED 541-1.60KLTR-ND CRCW04021K60FKED 89M6590 26W8940
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive 63mW 50V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 1.60K OHM 1/16W 1% 0402 SMD Res, Thick Film, 1K60, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1600 ohms 1600 ohms 1600 ohms 1600 ohms 1600 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details