Vishay Precision Group CRCW04021K58FKED CRCW04021K58FKED

Description
CRCW04021K58FKED
Request a Quote Datasheet
Description
CRCW04021K58FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04021K58FKED - CRCW04021K58FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K58FKED
CRCW04021K58FKED
CRCW04021K58FKED CRCW04021K58FKED
CRCW04021K58FKED

CRCW04021K58FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-1.58KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.58KLTR-ND
Chip Resistor - Surface Mount 541-1.58KLTR-ND
1.58 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.58KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.58KLDKR-ND
Chip Resistor - Surface Mount 541-1.58KLDKR-ND
1.58 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.58KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.58KLCT-ND
Chip Resistor - Surface Mount 541-1.58KLCT-ND
1.58 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K58, 1%, 0.063W, 0402; Resistance Vishay - 52K6578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K58, 1%, 0.063W, 0402; Resistance Vishay
52K6578
Res, Thick Film, 1K58, 1%, 0.063W, 0402; Resistance Vishay 52K6578
RES, THICK FILM, 1K58, 1%, 0.063W, 0402; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K58, 1%, 0.063W, 0402; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K58, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K58, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3375
Res, Thick Film, 1K58, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3375
RES, THICK FILM, 1K58, 1%, 0.063W, 0402, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K58, 1%, 0.063W, 0402, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K58FKED 541-1.58KLTR-ND 52K6578
Product Name CRCW04021K58FKED Chip Resistor - Surface Mount Res, Thick Film, 1K58, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details