Vishay Intertechnology, Inc. RES 1.5K OHM .125W 5% 0402 SMD CRCW04021K50JNEDHP

Description
RES 1.5Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM .125W 5% 0402 SMD - CRCW04021K50JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM .125W 5% 0402 SMD
CRCW04021K50JNEDHP
RES 1.5K OHM .125W 5% 0402 SMD CRCW04021K50JNEDHP
RES 1.5Kohm .125W 5% 0402 SMD

RES 1.5Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K50JNEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K50JNEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K50JNEDHPTR-ND
1.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K50JNEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K50JNEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K50JNEDHPDKR-ND
1.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K50JNEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K50JNEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K50JNEDHPCT-ND
1.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K50JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K50JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021K50JNEDHP
RES SMD 1.5K OHM 5% 1/5W 0402

RES SMD 1.5K OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021K50JNEDHP 541-CRCW04021K50JNEDHPTR-ND CRCW04021K50JNEDHP
Product Name RES 1.5K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers