Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021K50FKEE

Description
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021K50FKEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K50FKEE-ND
Chip Resistor - Surface Mount CRCW04021K50FKEE-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 1.5K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW04021K50FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 1.5K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW04021K50FKEE
Res Thick Film 0402 1.5K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW04021K50FKEE
Res Thick Film 0402 1.5K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 1.5K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW04021K50FKEE-ND CRCW04021K50FKEE
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 1.5K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers