Vishay Precision Group RES 1.47K OHM 1/16W 1% 0402 SMD CRCW04021K47FKTD

Description
RES 1.47Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.47Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/16W 1% 0402 SMD - CRCW04021K47FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/16W 1% 0402 SMD
CRCW04021K47FKTD
RES 1.47K OHM 1/16W 1% 0402 SMD CRCW04021K47FKTD
RES 1.47Kohm 1/16W 1% 0402 SMD

RES 1.47Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K47FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K47FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K47FKTDTR-ND
1.47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K47FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K47FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K47FKTDDKR-ND
RES SMD 1.47K OHM 1% 1/16W 0402

RES SMD 1.47K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K47FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K47FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K47FKTDCT-ND
RES SMD 1.47K OHM 1% 1/16W 0402

RES SMD 1.47K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 1K47, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7576
Res, Thick Film, 1K47, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7576
RES, THICK FILM, 1K47, 1%, 0.063W, 0402, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K47, 1%, 0.063W, 0402, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K47FKTD 541-CRCW04021K47FKTDTR-ND 07J7576
Product Name RES 1.47K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K47, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details