Vishay Precision Group CRCW04021K27FKED CRCW04021K27FKED

Description
CRCW04021K27FKED
Request a Quote Datasheet
Description
CRCW04021K27FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04021K27FKED - CRCW04021K27FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K27FKED
CRCW04021K27FKED
CRCW04021K27FKED CRCW04021K27FKED
CRCW04021K27FKED

CRCW04021K27FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-1.27KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KLCT-ND
Chip Resistor - Surface Mount 541-1.27KLCT-ND
1.27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KLTR-ND
Chip Resistor - Surface Mount 541-1.27KLTR-ND
1.27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KLDKR-ND
Chip Resistor - Surface Mount 541-1.27KLDKR-ND
1.27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 0.063W Resistor - 52-CRCW04021K27FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW04021K27FKED
Automotive 50V 0.063W Resistor 52-CRCW04021K27FKED
0402 Thick Film Resistor, 1.27kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04021K27FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K27FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1.27kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04021K27FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K27FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021K27FKED
771759-CRCW04021K27FKED
Chip Resistor - Surface Mount - CRCW04021K27FKED 771759-CRCW04021K27FKED
Manufacturer: Vishay Dale Win Source Part Number: 771759-CRCW04021K27F KED Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.063W, 1/16W Resistance (Ohms): 1.27k Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): RR0510S1271F; TF0402LE1271F-T10; TF0402LQ1271F-T10; NTR04F1271DTRF; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 771759-CRCW04021K27FKED
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0402 (1005 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 1.27k
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Alternative Parts (Cross-Reference): RR0510S1271F; TF0402LE1271F-T10; TF0402LQ1271F-T10; NTR04F1271DTRF;
Introduction Date: February 16, 2005
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res, Thick Film, 1K27, 1%, 0.063W, 0402; Resistance Vishay - 52K6562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.063W, 0402; Resistance Vishay
52K6562
Res, Thick Film, 1K27, 1%, 0.063W, 0402; Resistance Vishay 52K6562
RES, THICK FILM, 1K27, 1%, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K27, 1%, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K27, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6563
Res, Thick Film, 1K27, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6563
RES, THICK FILM, 1K27, 1%, 0.063W, 0402, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K27, 1%, 0.063W, 0402, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K27FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K27FKED
Resistors - Chip Resistor - Surface Mount CRCW04021K27FKED
RES SMD 1.27K OHM 1% 1/16W 0402

RES SMD 1.27K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021K27FKED 541-1.27KLCT-ND 52-CRCW04021K27FKED 771759-CRCW04021K27FKED 52K6562 CRCW04021K27FKED
Product Name CRCW04021K27FKED Chip Resistor - Surface Mount Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount - CRCW04021K27FKED Res, Thick Film, 1K27, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details