Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021K20JNED

Description
1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.2KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KJTR-ND
Chip Resistor - Surface Mount 541-1.2KJTR-ND
1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KJDKR-ND
Chip Resistor - Surface Mount 541-1.2KJDKR-ND
1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KJCT-ND
Chip Resistor - Surface Mount 541-1.2KJCT-ND
1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.2K OHM 1/16W 5% 0402 SMD - CRCW04021K20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/16W 5% 0402 SMD
CRCW04021K20JNED
RES 1.2K OHM 1/16W 5% 0402 SMD CRCW04021K20JNED
RES 1.2Kohm 1/16W 5% 0402 SMD

RES 1.2Kohm 1/16W 5% 0402 SMD

Supplier's Site
Res, Thick Film, 1K2, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K7953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K7953
Res, Thick Film, 1K2, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K7953
RES, THICK FILM, 1K2, 5%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 1K2, 5%, 0.063W, 0402 Rohs Compliant Vishay - 84AH5195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K2, 5%, 0.063W, 0402 Rohs Compliant Vishay
84AH5195
Res, Aec-Q200, 1K2, 5%, 0.063W, 0402 Rohs Compliant Vishay 84AH5195
RES, AEC-Q200, 1K2, 5%, 0.063W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K2, 5%, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.2KJTR-ND CRCW04021K20JNED 19K7953 84AH5195
Product Name Chip Resistor - Surface Mount RES 1.2K OHM 1/16W 5% 0402 SMD Res, Thick Film, 1K2, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, Aec-Q200, 1K2, 5%, 0.063W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers