Vishay Intertechnology, Inc. RES 1.20K OHM 1/16W 1% 0402 SMD CRCW04021K20FKTD

Description
RES 1.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 1/16W 1% 0402 SMD - CRCW04021K20FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/16W 1% 0402 SMD
CRCW04021K20FKTD
RES 1.20K OHM 1/16W 1% 0402 SMD CRCW04021K20FKTD
RES 1.20Kohm 1/16W 1% 0402 SMD

RES 1.20Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K20FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K20FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K20FKTDTR-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K20FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K20FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K20FKTDCT-ND
RES SMD 1.2K OHM 1% 1/16W 0402

RES SMD 1.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K20FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K20FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K20FKTDDKR-ND
RES SMD 1.2K OHM 1% 1/16W 0402

RES SMD 1.2K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021K20FKTD 541-CRCW04021K20FKTDTR-ND
Product Name RES 1.20K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers