Vishay Precision Group CRCW04021K18FKED CRCW04021K18FKED

Description
CRCW04021K18FKED
Request a Quote Datasheet
Description
CRCW04021K18FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04021K18FKED - CRCW04021K18FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K18FKED
CRCW04021K18FKED
CRCW04021K18FKED CRCW04021K18FKED
CRCW04021K18FKED

CRCW04021K18FKED

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021K18FKED
867178-CRCW04021K18FKED
Chip Resistor - Surface Mount - CRCW04021K18FKED 867178-CRCW04021K18FKED
Manufacturer: Vishay Win Source Part Number: 867178-CRCW04021K18F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.18KLTR, 541-1.18KLDKR, D10/CRCW0402 100 1K18 1% ET7 E3, 541-1.18KLCT

Manufacturer: Vishay
Win Source Part Number: 867178-CRCW04021K18FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.18KLTR, 541-1.18KLDKR, D10/CRCW0402 100 1K18 1% ET7 E3, 541-1.18KLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18KLCT-ND
Chip Resistor - Surface Mount 541-1.18KLCT-ND
1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18KLDKR-ND
Chip Resistor - Surface Mount 541-1.18KLDKR-ND
1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18KLTR-ND
Chip Resistor - Surface Mount 541-1.18KLTR-ND
1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CRCW04021K18FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW04021K18FKED
SMD 16W Resistor 52-CRCW04021K18FKED
1.18kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW04021K18FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K18FKED can be used for catalog matching and distributor lookup.

1.18kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW04021K18FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K18FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K18, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6558
Res, Thick Film, 1K18, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6558
RES, THICK FILM, 1K18, 1%, 0.063W, 0402, REEL; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K18, 1%, 0.063W, 0402, REEL; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K18, 1%, 0.063W, 0402; Resistance Vishay - 52K6557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.063W, 0402; Resistance Vishay
52K6557
Res, Thick Film, 1K18, 1%, 0.063W, 0402; Resistance Vishay 52K6557
RES, THICK FILM, 1K18, 1%, 0.063W, 0402; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K18, 1%, 0.063W, 0402; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021K18FKED 867178-CRCW04021K18FKED 541-1.18KLCT-ND 52-CRCW04021K18FKED 52K6558
Product Name CRCW04021K18FKED Chip Resistor - Surface Mount - CRCW04021K18FKED Chip Resistor - Surface Mount SMD 16W Resistor Res, Thick Film, 1K18, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers