Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402191KFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402191KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402191KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402191KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 191 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 191 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
SMD 16W 50V Resistor - 52-CRCW0402191KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W 50V Resistor
52-CRCW0402191KFKED
SMD 16W 50V Resistor 52-CRCW0402191KFKED
Thick Film Chip Resistor 0402 191kR 1% 1/16W 50V SMD Product overview: CRCW0402191KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402191KFKED can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0402 191kR 1% 1/16W 50V SMD Product overview: CRCW0402191KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402191KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-191KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191KLDKR-ND
Chip Resistor - Surface Mount 541-191KLDKR-ND
191 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191KLTR-ND
Chip Resistor - Surface Mount 541-191KLTR-ND
191 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191KLCT-ND
Chip Resistor - Surface Mount 541-191KLCT-ND
191 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 191K, 1%, 0.063W, 0402; Resistance Vishay - 52K6780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.063W, 0402; Resistance Vishay
52K6780
Res, Thick Film, 191K, 1%, 0.063W, 0402; Resistance Vishay 52K6780
RES, THICK FILM, 191K, 1%, 0.063W, 0402; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.063W, 0402; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 191K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6781
Res, Thick Film, 191K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6781
RES, THICK FILM, 191K, 1%, 0.063W, 0402, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.063W, 0402, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402191KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402191KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402191KFKED
RES SMD 191K OHM 1% 1/16W 0402

RES SMD 191K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402191KFKED 52-CRCW0402191KFKED 541-191KLDKR-ND 52K6780 CRCW0402191KFKED
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistors Chip Resistor - Surface Mount SMD 16W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 191K, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 191000 ohms 191000 ohms 191000 ohms 191000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details