Vishay Intertechnology, Inc. RES SMD 0402 18.2 1% GRN CRCW040218R2FRT7

Description
RES SMD 0402 18.2 1% GRN
Request a Quote
Description
RES SMD 0402 18.2 1% GRN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD 0402 18.2 1% GRN - CRCW040218R2FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD 0402 18.2 1% GRN
CRCW040218R2FRT7
RES SMD 0402 18.2 1% GRN CRCW040218R2FRT7
RES SMD 0402 18.2 1% GRN

RES SMD 0402 18.2 1% GRN

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040218R2FRT7
Product Name RES SMD 0402 18.2 1% GRN
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details