Vishay Intertechnology, Inc. RES 18.2 OHM .125W 1% 0402 SMD CRCW040218R2FKEDHP

Description
RES 18.2ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 18.2ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM .125W 1% 0402 SMD - CRCW040218R2FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM .125W 1% 0402 SMD
CRCW040218R2FKEDHP
RES 18.2 OHM .125W 1% 0402 SMD CRCW040218R2FKEDHP
RES 18.2ohm .125W 1% 0402 SMD

RES 18.2ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040218R2FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218R2FKEDHP-ND
Chip Resistor - Surface Mount CRCW040218R2FKEDHP-ND
18.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040218R2FKEDHP CRCW040218R2FKEDHP-ND
Product Name RES 18.2 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers