Vishay Intertechnology, Inc. RES 18.7K OHM .125W 1% 0402 SMD CRCW040218K7FKEDHP

Description
RES 18.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 18.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM .125W 1% 0402 SMD - CRCW040218K7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM .125W 1% 0402 SMD
CRCW040218K7FKEDHP
RES 18.7K OHM .125W 1% 0402 SMD CRCW040218K7FKEDHP
RES 18.7Kohm .125W 1% 0402 SMD

RES 18.7Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040218K7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218K7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040218K7FKEDHP-ND
18.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040218K7FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040218K7FKEDHP
Chip Resistor - Surface Mount CRCW040218K7FKEDHP
RES SMD 18.7K OHM 1% 1/5W 0402

RES SMD 18.7K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040218K7FKEDHP CRCW040218K7FKEDHP-ND CRCW040218K7FKEDHP
Product Name RES 18.7K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3303FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details