Vishay Precision Group CRCW040218K0FKTD CRCW040218K0FKTD

Description
CRCW040218K0FKTD
Request a Quote Datasheet
Description
CRCW040218K0FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040218K0FKTD - CRCW040218K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040218K0FKTD
CRCW040218K0FKTD
CRCW040218K0FKTD CRCW040218K0FKTD
CRCW040218K0FKTD

CRCW040218K0FKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040218K0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218K0FKTD-ND
Chip Resistor - Surface Mount CRCW040218K0FKTD-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay - 43C3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay
43C3599
Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay 43C3599
RES, THICK FILM, 18K, 1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 18K, 1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040218K0FKTD CRCW040218K0FKTD-ND 43C3599
Product Name CRCW040218K0FKTD Chip Resistor - Surface Mount Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details