Vishay Precision Group Chip Resistor - Surface Mount CRCW0402182KFKED

Description
182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-182KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182KLDKR-ND
Chip Resistor - Surface Mount 541-182KLDKR-ND
182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182KLCT-ND
Chip Resistor - Surface Mount 541-182KLCT-ND
182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182KLTR-ND
Chip Resistor - Surface Mount 541-182KLTR-ND
182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

182 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 182Kohms 1% - CRCW0402182KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 182Kohms 1%
CRCW0402182KFKED
Thick Film Resistors - SMD 1/16watt 182Kohms 1% CRCW0402182KFKED
Thick Film Resistors - SMD 1/16watt 182Kohms 1%

Thick Film Resistors - SMD 1/16watt 182Kohms 1%

Supplier's Site
SMD 16W Resistor - 52-CRCW0402182KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW0402182KFKED
SMD 16W Resistor 52-CRCW0402182KFKED
182k Ohm 1% 0402 Thick Film SMD Resistor, 1/16W, ±100ppm/°C Product overview: CRCW0402182KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402182KFKED can be used for catalog matching and distributor lookup.

182k Ohm 1% 0402 Thick Film SMD Resistor, 1/16W, ±100ppm/°C Product overview: CRCW0402182KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402182KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327268-CRCW0402182KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327268-CRCW0402182KFKED
Resistors - Chip Resistor - Surface Mount 1327268-CRCW0402182KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327268-CRCW0402182K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 182 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 182K 1% ET7 E3,541-182KLCT,541-1 82KLDKR,541-182KLTR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327268-CRCW0402182KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 182 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 182K 1% ET7 E3,541-182KLCT,541-182KLDKR,541-182KLTR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 182K, 1%, 0.063W, 0402; Resistance Vishay - 52K6765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182K, 1%, 0.063W, 0402; Resistance Vishay
52K6765
Res, Thick Film, 182K, 1%, 0.063W, 0402; Resistance Vishay 52K6765
RES, THICK FILM, 182K, 1%, 0.063W, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 182K, 1%, 0.063W, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 182K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6766
Res, Thick Film, 182K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6766
RES, THICK FILM, 182K, 1%, 0.063W, 0402, REEL; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 182K, 1%, 0.063W, 0402, REEL; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 182 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5282 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 182 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5282
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 182 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5282
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 182 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 182 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402182KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402182KFKED
Chip Resistor - Surface Mount CRCW0402182KFKED
RES SMD 182K OHM 1% 1/16W 0402

RES SMD 182K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-182KLDKR-ND CRCW0402182KFKED 52-CRCW0402182KFKED 1327268-CRCW0402182KFKED 52K6765 61M5282 CRCW0402182KFKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 182Kohms 1% SMD 16W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 182K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 182 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers